AM6148/BLA详情
AMD AM6148/BLA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
13
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
JMR1303M
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
0.81 Inches
直径
0.52 Inches
0个相似型号
AM6148/BLA拓展信息








哦! 它是空的。