AMM36195详情
AMD AMM36195重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
9
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
20-18
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(3/6)Signal
Package Description
,
Manufacturer Part Number
AMM36195
Manufacturer
AMtek Semiconductors Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
AMTEK SEMICONDUCTORS CO LTD
Risk Rank
5.64
类型
Circular
性别
RCP
Reach合规守则
unknown
接头数量
9(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
无
AMM36195拓展信息








哦! 它是空的。