EK-U1-VCU129-PP-G-J详情
AMD EK-U1-VCU129-PP-G-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
Model
Protective contact (type F)
Package
Box
Base Product Number
XCVU29
厂商
AMD
Product Status
活跃
For Use With/Related Products
XCVU29P
系列
Virtex® UltraScale+™
类型
FPGA
频率
50 - 60
注意
P/N Breakdown: J = Japan version does not ship with a power supply
内容
Board(s), Cable(s), Accessories - Power Supply Not Included -
平台
Virtex UltraScale+ FPGA VCU129 PP Japan
互连系统
Pmod
建议的编程环境
Vivado
EK-U1-VCU129-PP-G-J拓展信息
AMD Xilinx
AMD
AMD
AMD
AMD
AMD
AMD
AMD
AMD








哦! 它是空的。