GE212JIYJ23JB详情
AMD GE212JIYJ23JB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Package Description
,
Package Body Material
UNSPECIFIED
Manufacturer Part Number
GE212JIYJ23JB
Package Shape
UNSPECIFIED
Manufacturer
AMD
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED MICRO DEVICES INC
Risk Rank
5.61
HTS代码
8542.31.00.01
技术
CMOS
uPs/uCs/外围ICs类型
微处理器电路
达到SVHC
compliant
GE212JIYJ23JB拓展信息








哦! 它是空的。