GE412TIYJ44JB详情
AMD GE412TIYJ44JB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
13.2
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
24
Conductor category
Class 5 = flexible
Package Description
,
Package Body Material
UNSPECIFIED
Manufacturer Part Number
GE412TIYJ44JB
Package Shape
UNSPECIFIED
Manufacturer
AMD
Part Life Cycle Code
活跃
Ihs Manufacturer
ADVANCED MICRO DEVICES INC
Risk Rank
5.63
HTS代码
8542.31.00.01
技术
CMOS
Reach合规守则
compliant
uPs/uCs/外围ICs类型
微处理器电路
GE412TIYJ44JB拓展信息








哦! 它是空的。