GET4870详情
AMD GET4870重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 60
Material core insulation
Rubber
Colour outer sheath
Black
Outer diameter approx.
53.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
70
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
404
Min. permitted bending radius, stationary application/permanent installation
216
Nominal voltage U
750
Conductor category
Class 5 = flexible
Package Description
,
Manufacturer Part Number
GET4870
Manufacturer
General Electric Solid State
Part Life Cycle Code
Transferred
Ihs Manufacturer
GENERAL ELECTRIC SOLID STATE
Risk Rank
5.8
达到SVHC
unknown
GET4870拓展信息








哦! 它是空的。