PE3451BMQGAAF详情
AMD PE3451BMQGAAF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Type of control element
Key
With light source
无
Colour front ring
Natural colour
Number of contacts as normally closed contact
1
Degree of protection (IP)
IP67
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Metal
PE3451BMQGAAF拓展信息








哦! 它是空的。