SN54S244/B2A详情
AMD SN54S244/B2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyvinyl chloride (PVC)
Rated current In
12
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP68
0个相似型号
SN54S244/B2A拓展信息








哦! 它是空的。