注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥899.724803
10
¥848.796987
100
¥800.751871
500
¥755.426296
1000
¥712.666316
YE1606C4T2OFG详情
AMD YE1606C4T2OFG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Key
With front ring
有
Colour front ring
Black
Number of contacts as normally closed contact
2
Degree of protection (IP)
IP65
Number of contacts as normally open contact
2
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Plastic
YE1606C4T2OFG拓展信息







哦! 它是空的。