AMD YM3500C4T4MFG
- 收藏
- 对比
YM3500C4T4MFG
126-YM3500C4T4MFG
嵌入式 - 微处理器
--
大陆
立即发货

AMD Ryzen 5 3550H; # of CPU Cores: 4; # of Threads: 8; # of GPU Cores: 8; Base Clock: 2.1GHz; Max Boost Clock: Up to 3.7GHz; Total L1 Cache: 384KB; Total L2 Cache: 2MB; Total L3 Cache: 4MB; Unlocked: No; CMOS: 12nm; Package: FP5; PCI Express? Version: PCIe? 3.0; Thermal Solution PIB: n/a; Default TDP / TDP: 35W; cTDP: 12-35W; Max Temps: 105°C; System Memory Specification: Up to 2400MHz; Memory Channels: 2; Graphics Frequency: 1200 MHz; Graphics Model: Radeon Vega 8 Graphics; Graphics Core Count: 8; DisplayPort: Yes; HDMI: Yes
1最小包装量--
YM3500C4T4MFG详情
AMD YM3500C4T4MFG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Life Cycle Code
活跃
Reach合规守则
unknown
YM3500C4T4MFG拓展信息
AMD
AMD
AMD
AMD
AMD
AMD
AMD
AMD







哦! 它是空的。