AMD Xilinx SK-KR260-G
- 收藏
- 对比
SK-KR260-G
126-SK-KR260-G
评估板 - 嵌入式 - 复杂逻辑器件(FPGA, CPLD)
--
大陆
立即发货

KRIA KR260 ROBOTIC START KIT
1最小包装量--
SK-KR260-G详情
AMD Xilinx SK-KR260-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
AMD 赛灵思
Package
Box
Product Status
活跃
For Use With/Related Products
SM-K26, XCK26
Base Product Number
XCK26
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Xilinx
Brand
Xilinx
RoHS
Details
包装
Bulk
类型
FPGA + MCU/MPU SoC
子类别
Computing
注意
-
产品类别
System-On-Modules - SOM
核心架构
MPSoC
内容
Board(s), Cable(s), Power Supply, Accessories
平台
Kria KR260 Robotics Starter Kit
互连系统
Pmod, Raspberry Pi HAT (40 Pin)
建议的编程环境
Vitis, Vivado
套件内容
Robotics Starter Kit KR260, Getting Started, Developer Stickers, PSU, Adapters, microSD, Cables
产品类别
System-On-Modules - SOM
SK-KR260-G拓展信息
AMD
AMD







哦! 它是空的。