American Bright Optoelectronics BL-HB436D-TRB
- 收藏
- 对比
BL-HB436D-TRB
129-BL-HB436D-TRB
LED 照明 - COB,引擎,模块,灯条
--
大陆
立即发货

Single Color LED, PLASTIC PACKAGE-2
1最小包装量--
BL-HB436D-TRB详情
American Bright Optoelectronics BL-HB436D-TRB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Part Life Cycle Code
接触制造商
Ihs Manufacturer
AMERICAN BRIGHT OPTOELECTRONICS CORP
Package Description
PLASTIC PACKAGE-2
HTS代码
8541.40.20.00
Reach合规守则
unknown
光电子器件类型
单色LED
BL-HB436D-TRB拓展信息
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation







哦! 它是空的。