American Electrical A1545N0500.12
- 收藏
- 对比
A1545N0500.12
130-A1545N0500.12
电缆和电线夹具
--
大陆
立即发货

CABLE GLAND 5.5-12MM 1/2NPT NYL
1最小包装量--
A1545N0500.12详情
American Electrical A1545N0500.12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA), Nylon
Manufacturer Part Number
IBC600L20BC
Manufacturer
O-Z Gedney
Package
Bag
Base Product Number
1545
厂商
American Electrical Inc.
Product Status
活跃
系列
Syntec®
类型
电缆外壳
颜色
Black
入口保护
IP54/IP68 - Dust Protected, Dust Tight, Waterproof, Water Resistant
螺纹尺寸
1/2 NPT
包括
密封环
面板孔尺寸
-
导线轮毂尺寸
-
A1545N0500.12拓展信息
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical







哦! 它是空的。