American Electrical CC4023
- 收藏
- 对比
CC4023
130-CC4023
无类别的
--
大陆
立即发货

CC4023 datasheet pdf and Unclassified product details from American Electrical stock available at utmel
1最小包装量--
CC4023详情
American Electrical CC4023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1600 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 160
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CC4023拓展信息







哦! 它是空的。