American Power Conversion 0H-1143A
- 收藏
- 对比
0H-1143A
132-0H-1143A
设备 - 专用
--
大陆
立即发货

0H-1143A datasheet pdf and Equipment - Specialty product details from American Power Conversion stock available at utmel
1最小包装量--
0H-1143A详情
American Power Conversion 0H-1143A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
625T4-21-P3
Approvals
CE, cUL, UL
Manufacturer
Barksdale Control Products
类型
OEM
输出量
4-20 mA
输入
9-28 VDC
温度范围
-40-185 °F
电气连接
M12 Hirschman Connector
知识产权评级
IP65
0H-1143A拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。