American Power Conversion 0H-1240A
- 收藏
- 对比
0H-1240A
132-0H-1240A
设备 - 专用
--
大陆
立即发货

0H-1240A datasheet pdf and Equipment - Specialty product details from American Power Conversion stock available at utmel
1最小包装量--
0H-1240A详情
American Power Conversion 0H-1240A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
0H-1240A拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。