American Power Conversion 0M-12253
- 收藏
- 对比
0M-12253
132-0M-12253
热器件 - 配件
--
大陆
立即发货

0M-12253 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-12253详情
American Power Conversion 0M-12253重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Factory Pack QuantityFactory Pack Quantity
35000
Contact Materials
Copper Alloy
Manufacturer
Aptiv
Brand
Aptiv (formerly Delphi)
Tradename
MCS
RoHS
Non-Compliant
系列
MCS 1.8
包装
Reel
性别
Receptacle (Female)
子类别
汽车连接器
终端样式
Crimp
产品类别
汽车连接器
产品
Terminals
产品类别
汽车连接器
长度
1.8 mm
0M-12253拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。