American Power Conversion 0M-4378A
- 收藏
- 对比
0M-4378A
132-0M-4378A
无类别的
--
大陆
立即发货

0M-4378A datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
0M-4378A详情
American Power Conversion 0M-4378A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Sick
Shaft Type
Thru-Hollow
Approvals
CE;cULus
Manufacturer Part Number
DFS60A-THMA65536
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
输入电压
4.5~32 VDC
知识产权评级
IP65;IP67
0M-4378A拓展信息







哦! 它是空的。