American Power Conversion 0M-4539
- 收藏
- 对比
0M-4539
132-0M-4539
无类别的
--
大陆
立即发货

0M-4539 datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
0M-4539详情
American Power Conversion 0M-4539重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Redington Counters By Trumeter
Display
LCD - 1 Line
Memory
Battery Maintained
RoHS
有
Mounting
面板安装
Approvals
CE, cUL, UL
Number of Digits
8
Manufacturer Part Number
6301-2000-0000
终端
螺丝端子
电源电压
Battery
输入类型
电压脉冲
重置
Electric
背光
无
通信协议
None
知识产权评级
IP66
0M-4539拓展信息







哦! 它是空的。