American Power Conversion 0M-71062
- 收藏
- 对比
0M-71062
132-0M-71062
无类别的
--
大陆
立即发货

0M-71062 datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71062详情
American Power Conversion 0M-71062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60E-S4UA00500
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
操作温度
0 to 85 Degrees C
终端
M23 12 Pin Radial
输入电压
4.5~5.5 VDC
知识产权评级
IP65
0M-71062拓展信息







哦! 它是空的。