American Power Conversion 0M-71308
- 收藏
- 对比
0M-71308
132-0M-71308
热器件 - 配件
--
大陆
立即发货

0M-71308 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71308详情
American Power Conversion 0M-71308重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
57700-486
Number of Digits
6
Approvals
CE, cUL, UL
Manufacturer
Durant-Eaton
Display
LED - 1 Line, Red
Memory
EEPROM
Mounting
面板安装
终端
螺丝端子
电源电压
9~30 VDC
输入类型
Encoder, Magnetic, Sinking (NPN), Sourcing (PNP)
重置
前面板
背光
有
通信协议
RS-485
0M-71308拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。