American Power Conversion 0M-71311
- 收藏
- 对比
0M-71311
132-0M-71311
热器件 - 配件
--
大陆
立即发货

0M-71311 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71311详情
American Power Conversion 0M-71311重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PowerSupply
9-36 VDC
Manufacturer Part Number
H335334022
Approvals
cUL, UL
Manufacturer
Simpson Electric
操作温度
32-122 °F
显示类型
LED
显示位数
3.5
0M-71311拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。