American Power Conversion 0M-71321
- 收藏
- 对比
0M-71321
132-0M-71321
热器件 - 配件
--
大陆
立即发货

0M-71321 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71321详情
American Power Conversion 0M-71321重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Axial Lead
Manufacturer Part Number
1W156
Manufacturer
NTE Electronics
电阻
560 Ohms
组成
金属氧化膜
引线长度
1.18
铅直径
0.032
端子类型
Axial Leads
瓦特
1
0M-71321拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。