American Power Conversion 0M-71503
- 收藏
- 对比
0M-71503
132-0M-71503
热器件 - 配件
--
大陆
立即发货

0M-71503 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71503详情
American Power Conversion 0M-71503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DBRF240720000
Approvals
UL;CSA
Manufacturer
Thomas & Betts
额定电流
200 Amps
频率
60 Hertz
电压
250
极数
3
连接类型
Mechanically Interlocked
0M-71503拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。