American Power Conversion 0M-71726
- 收藏
- 对比
0M-71726
132-0M-71726
无类别的
--
大陆
立即发货

0M-71726 datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71726详情
American Power Conversion 0M-71726重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
53302405
Number of Digits
8
Approvals
CE
Manufacturer
Durant-Eaton
Display
LCD - 1 Line
Memory
Battery Maintained
Mounting
面板安装
终端
螺丝端子
电源电压
Replaceable 3V Lithium Battery
输入类型
Contact Closure, Sinking (NPN), Sourcing (PNP)
重置
Electric, Front Panel
背光
有
通信协议
None
0M-71726拓展信息







哦! 它是空的。