American Power Conversion 0M-92073
- 收藏
- 对比
0M-92073
132-0M-92073
热器件 - 配件
--
大陆
立即发货

0M-92073 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-92073详情
American Power Conversion 0M-92073重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SMARTTOUCH-3GV8HP-B
Approvals
cULus;CSA;CE
Manufacturer
IDEC
Operating Systems
Dedicated OS
PCMCIA
无
Mounting
Panel
操作温度
-4 to 140 Degrees F
显示类型
彩色TFT显示屏
外形尺寸
STANDARD
通信协议
Serial;Ethernet
知识产权评级
IP66
0M-92073拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。