American Power Conversion 0M-92761
- 收藏
- 对比
0M-92761
132-0M-92761
无类别的
--
大陆
立即发货

0M-92761 datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
0M-92761详情
American Power Conversion 0M-92761重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
89.31 mm
Minimum Cable Diameter (mm)
75.01 mm
Angle
Straight
Manufacturer Part Number
TMC9352
Approvals
cUL, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
知识产权评级
IP56
0M-92761拓展信息







哦! 它是空的。