American Power Conversion 0M-93020
- 收藏
- 对比
0M-93020
132-0M-93020
热器件 - 配件
--
大陆
立即发货

Disconnect Switches CM 40 AMP Fused Disconnect, 230/3/60
1最小包装量--
0M-93020详情
American Power Conversion 0M-93020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
系列
*
类型
Fused Disconnect
子类别
电缆组件
额定电流
40 A
极数
3 Pole
产品类别
Disconnect Switches
特征
Fused
0M-93020拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。