American Power Conversion 0M-93238
- 收藏
- 对比
0M-93238
132-0M-93238
热器件 - 配件
--
大陆
立即发货

Specialized Cables TC Electric Reheat, 575V, Downflow, 7.5kW, 1-Stage
1最小包装量--
0M-93238详情
American Power Conversion 0M-93238重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
V9120iS
Approvals
UL;cUL;CE
Manufacturer
Fuji
Operating Systems
Dedicated OS
PCMCIA
无
Mounting
Panel
操作温度
32 to 122 Degrees F
显示类型
彩色TFT显示屏
外形尺寸
Standard
通信协议
USB;Serial;Ethernet
知识产权评级
IP66;IP20
0M-93238拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。