American Power Conversion 0M-E8TGOPT024
- 收藏
- 对比
0M-E8TGOPT024
132-0M-E8TGOPT024
无类别的
--
大陆
立即发货

Advantech Dsply Kit 800KVA Mm
1最小包装量--
0M-E8TGOPT024详情
American Power Conversion 0M-E8TGOPT024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - 80
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67
Degree of protection (NEMA)
6
Number of contacts as normally closed contact
3
RoHS
Non-Compliant
0M-E8TGOPT024拓展信息







哦! 它是空的。