American Power Conversion 0M-G5TTOPT207
- 收藏
- 对比
0M-G5TTOPT207
132-0M-G5TTOPT207
无类别的
--
大陆
立即发货

0M-G5TTOPT207 datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
0M-G5TTOPT207详情
American Power Conversion 0M-G5TTOPT207重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60E-TEEL00100
Approvals
CE;cULus
Shaft Type
Thru-Hollow
Manufacturer
Sick
操作温度
0 to 85 Degrees C
终端
3 m Cable
输入电压
10~32 VDC
知识产权评级
IP65;IP67
0M-G5TTOPT207拓展信息







哦! 它是空的。