American Power Conversion 0M-GWTHOPT001
- 收藏
- 对比
0M-GWTHOPT001
132-0M-GWTHOPT001
无类别的
--
大陆
立即发货

0M-GWTHOPT001 datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
0M-GWTHOPT001详情
American Power Conversion 0M-GWTHOPT001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
12 mm
Minimum Cable Diameter (mm)
6 mm
Angle
Straight
Manufacturer Part Number
NPG-M201LG
Approvals
UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Quick Connect Cable Gland
RoHS
有
组成
Non-Metallic
知识产权评级
IP68
0M-GWTHOPT001拓展信息







哦! 它是空的。