American Power Conversion ACDC1021
- 收藏
- 对比
ACDC1021
132-ACDC1021
无类别的
--
大陆
立即发货

ACDC1021 datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
ACDC1021详情
American Power Conversion ACDC1021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C628-10050
Number of Digits
5
Approvals
CE, cUL, UL
Manufacturer
Veeder Root
Display
LED - 1 Line, Programmable Color
Mounting
面板安装
终端
螺丝端子
电源电压
90~264 VAC
输入类型
Contact Closure, Encoder, Sinking (NPN), Sourcing (PNP)
重置
前面板
背光
有
通信协议
RS-485
知识产权评级
IP65
ACDC1021拓展信息







哦! 它是空的。