American Power Conversion AP8702S-NA
- 收藏
- 对比
AP8702S-NA
132-AP8702S-NA
电缆组件
--
大陆
立即发货

AC Power Cords Power Cord Kit (6 ea), Locking, C13 to C14, 0.6m, North America
1最小包装量--
AP8702S-NA详情
American Power Conversion AP8702S-NA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Plug
IEC-320-C14
Receptacle
IEC-320-C13
类型
AC Power Extension Cord w/Lock
电缆长度
600 mm
区域
北美
AP8702S-NA拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。