American Power Conversion AP8702S-NAX744
- 收藏
- 对比
AP8702S-NAX744
132-AP8702S-NAX744
电缆组件
--
大陆
立即发货

Power Cord Kit (6 Ea), Locking, C13 To C14, 0.6M (2Ft), North America, Orange
1最小包装量--
AP8702S-NAX744详情
American Power Conversion AP8702S-NAX744重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Plug
IEC-320-C14
Receptacle
IEC-320-C13
类型
AC Power Extension Cord w/Lock
电缆长度
600 mm
区域
北美
AP8702S-NAX744拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。