American Power Conversion AP8706R-NA
- 收藏
- 对比
AP8706R-NA
132-AP8706R-NA
电源、线缆和加长线
--
大陆
立即发货

AC Power Cords Power Cord Kit (6 ea), Locking, C13 to C14 (90 Degree), 1.8m, North America
1最小包装量--
AP8706R-NA详情
American Power Conversion AP8706R-NA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Plug
IEC-320-C14, Right Angle
Receptacle
IEC-320-C13
类型
AC Power Extension Cord w/Lock
电缆长度
1.8 m
区域
北美
AP8706R-NA拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。