American Power Conversion APCRBC157
- 收藏
- 对比
APCRBC157
132-APCRBC157
配件
--
大陆
立即发货

APC UPS Replacement Battery Cartridge, for use with UPC
1最小包装量--
APCRBC157详情
American Power Conversion APCRBC157重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65
With lock
有
For Use With
UPC
深度
109
配件类型
备用电池盒
宽度
93
高度
174
APCRBC157拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。