American Power Conversion ER7PDUBRKT
- 收藏
- 对比
ER7PDUBRKT
132-ER7PDUBRKT
机架
--
大陆
立即发货

APC Mild Steel Mounting Bracket for Use with Power Distribution Unit, M6 Thread, 4 per Package
1最小包装量--
ER7PDUBRKT详情
American Power Conversion ER7PDUBRKT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Mild Steel
For Use With
配电装置
类型
安装支架
螺纹尺寸
M6
数量
4
ER7PDUBRKT拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。