American Power Conversion ER7RCC24
- 收藏
- 对比
ER7RCC24
132-ER7RCC24
机架
--
大陆
立即发货

APC Mild Steel Vertical Mounting for Use with Server Rack, M5 Thread, 2 per Package
1最小包装量--
ER7RCC24详情
American Power Conversion ER7RCC24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Mild Steel
For Use With
Server Rack
类型
Vertical Mounting
螺纹尺寸
M5
数量
2
ER7RCC24拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。