American Power Conversion FFA-0023-1
- 收藏
- 对比
FFA-0023-1
132-FFA-0023-1
断路器
--
大陆
立即发货

FFA-0023-1 datasheet pdf and Circuit Breakers product details from American Power Conversion stock available at utmel
1最小包装量--
FFA-0023-1详情
American Power Conversion FFA-0023-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
电线引线
Manufacturer Part Number
0743785-003
Number of Digits
5
Approvals
CSA, UL
Manufacturer
Veeder Root
Mounting
表面贴装
颜色
White Text on Black Background
电源电压
24 VAC
重置
Non-Reset
FFA-0023-1拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。