American Power Conversion G9TGOPT
- 收藏
- 对比
G9TGOPT
132-G9TGOPT
无类别的
--
大陆
立即发货

G9TGOPT datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
G9TGOPT详情
American Power Conversion G9TGOPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;cUL;CE
Manufacturer
Fuji
Operating Systems
Dedicated OS
PCMCIA
无
Mounting
Panel
操作温度
32 to 122 Degrees F
显示类型
彩色TFT显示屏
外形尺寸
Standard
通信协议
USB;Serial;Ethernet
知识产权评级
IP65;IP20
G9TGOPT拓展信息







哦! 它是空的。