American Power Conversion ISX-20KF OPTIONS & ACCESSORIES
- 收藏
- 对比
ISX-20KF OPTIONS & ACCESSORIES
132-ISX-20KF OPTIONS & ACCESSORIES
无类别的
--
大陆
立即发货

ISX-20KF OPTIONS & ACCESSORIES datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
ISX-20KF OPTIONS & ACCESSORIES详情
American Power Conversion ISX-20KF OPTIONS & ACCESSORIES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60E-S1WA01024
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
操作温度
0 to 85 Degrees C
终端
M23 12 Pin Radial
输入电压
4.5~32 VDC
知识产权评级
IP65
ISX-20KF OPTIONS & ACCESSORIES拓展信息







哦! 它是空的。