American Power Conversion NBDA20L1
- 收藏
- 对比
NBDA20L1
132-NBDA20L1
无类别的
--
大陆
立即发货

NBDA20L1 datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
NBDA20L1详情
American Power Conversion NBDA20L1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-S1EL00200
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
3 m Cable
输入电压
10~32 VDC
知识产权评级
IP65
NBDA20L1拓展信息







哦! 它是空的。