American Power Conversion PG3P90AT1B
- 收藏
- 对比
PG3P90AT1B
132-PG3P90AT1B
断路器
--
大陆
立即发货

PG3P90AT1B datasheet pdf and Circuit Breakers product details from American Power Conversion stock available at utmel
1最小包装量--
PG3P90AT1B详情
American Power Conversion PG3P90AT1B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DBRF630406000
Approvals
UL;CSA;IEC
Manufacturer
Thomas & Betts
额定电流
60 Amps
频率
60 Hertz
电压
277/480
极数
3
连接类型
Mechanically Interlocked
PG3P90AT1B拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。