American Power Conversion SMT2200RM2U
- 收藏
- 对比
SMT2200RM2U
132-SMT2200RM2U
无类别的
--
大陆
立即发货

SMT2200RM2U datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
SMT2200RM2U详情
American Power Conversion SMT2200RM2U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-BBEC00064
Approvals
CE;cULus
Shaft Type
Blind Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
M12 8 Pin Radial
输入电压
10~32 VDC
知识产权评级
IP65
SMT2200RM2U拓展信息







哦! 它是空的。