American Power Conversion SY30K100F
- 收藏
- 对比
SY30K100F
132-SY30K100F
无类别的
--
大陆
立即发货

SY30K100F datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
SY30K100F详情
American Power Conversion SY30K100F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-BFAA03768
Approvals
CE;cULus
Shaft Type
Blind Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
输入电压
4.5~5.5 VDC
知识产权评级
IP65
SY30K100F拓展信息







哦! 它是空的。