American Power Conversion TDDV1622D ELEC HEAT (8)
- 收藏
- 对比
TDDV1622D ELEC HEAT (8)
132-TDDV1622D ELEC HEAT (8)
无类别的
--
大陆
立即发货

TDDV1622D ELEC HEAT (8) datasheet pdf and Unclassified product details from American Power Conversion stock available at utmel
1最小包装量--
TDDV1622D ELEC HEAT (8)详情
American Power Conversion TDDV1622D ELEC HEAT (8)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
21
Shell Style#
直插头
Approvals
UL
Contact Materials
镀金
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
2.07 Inches
直径
0.81 Inches
TDDV1622D ELEC HEAT (8)拓展信息







哦! 它是空的。