American Power Conversion TDTV2242L MICROPROCESSER (2)
- 收藏
- 对比
TDTV2242L MICROPROCESSER (2)
132-TDTV2242L MICROPROCESSER (2)
设备 - 专用
--
大陆
立即发货

TDTV2242L MICROPROCESSER (2) datasheet pdf and Equipment - Specialty product details from American Power Conversion stock available at utmel
1最小包装量--
TDTV2242L MICROPROCESSER (2)详情
American Power Conversion TDTV2242L MICROPROCESSER (2)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
Mounting
M2.5 x 0.45 tapped hole
系列
48SL
应用
Cold Wall
设计
Shafted
完成
黑色阳极氧化
个人资料
6.35 mm (.250 in) x 6.60 mm (.260 in)
TDTV2242L MICROPROCESSER (2)拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。