American Power Conversion WADVPLUS-MP-00
- 收藏
- 对比
WADVPLUS-MP-00
132-WADVPLUS-MP-00
软件,服务
--
大陆
立即发货

WADVPLUS-MP-00 datasheet pdf and Software, Services product details from American Power Conversion stock available at utmel
1最小包装量--
WADVPLUS-MP-00详情
American Power Conversion WADVPLUS-MP-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DBRF610706000
Approvals
UL;CSA;IEC
Manufacturer
Thomas & Betts
额定电流
60 Amps
频率
60 Hertz
电压
125
极数
2
连接类型
Mechanically Interlocked
WADVPLUS-MP-00拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。