American Power Devices Inc APL1084-33GC-TRG
- 收藏
- 对比
APL1084-33GC-TRG
1932-APL1084-33GC-TRG
PMIC - 稳压器 - 线性
--
大陆
立即发货

FIXED POSITIVE LDO REGULATOR, PSSO2, GREEN, TO-263AB, 3 PIN
1最小包装量--
APL1084-33GC-TRG详情
American Power Devices Inc APL1084-33GC-TRG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
2
Part Life Cycle Code
活跃
Ihs Manufacturer
ANPEC ELECTRONICS CORP
Part Package Code
D2PAK
Package Description
GREEN, TO-263AB, 3 PIN
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
JESD-609代码
e3
端子表面处理
哑光锡
端子位置
SINGLE
终端形式
鸥翼
Reach合规守则
compliant
引脚数量
4
JESD-30代码
R-PSSO-G2
资历状况
不合格
调节器类型
固定正向单输出LDO稳压器
APL1084-33GC-TRG拓展信息
Asahi Kasei Power Devices Corporation
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc
American Power Devices Inc








哦! 它是空的。